Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cone Type | Mylar |
---|---|
Dimensions LxWxH (in) | 0.59 x 0.59 x 0.11 |
Dimensions LxWxH (mm) | 15 x 15 x 2.8 |
Frame Shape | Round |
Height (mm) | 2.8 |
Impedance (Ohms) | 8 |
Length (mm) | 15 |
Magnet Type | Nd-Fe-B |
Max Input (W) | 0.5 |
Mounting Style | Solder Pads |
Nominal Input (W) | 0.3 |
Resonance Freq. (Hz) | 900 |
S.P. Level (dB) | 92 (0.3 W / 0.1 m) |
Width (mm) | 15 |
Speaker 15Mm Round 2.55Mm Deep Mylar Nd-Fe-B 300 |Cui CDMG15008-03A | Newark Electronics |
Where can I find additional details, specifications and documents for a CDMG15008-03A?
Additional datasheets, footprints and schematics for CDMG15008-03A are listed on our Part Details page. You can also find images and similar parts to CDMG15008-03A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDMG15008-03A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDMG15008-03A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDMG15008-03A fall under?
The CDMG15008-03A is listed under audio > speakers > miniature-(10-mm~40-mm) > cdmg15008-03a.
Can I view similar or alternative parts?
You can view similar parts to CDMG15008-03A when available in the cdmg15008-03a range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDMG15008-03A you can contact the distributor directly for product support, shipping queries etc.
Is the CDMG15008-03A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDMG15008-03A have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Future Electronics and CUI Devices have stock available or on a lead time for CDMG15008-03A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDMG15008-03A often in real-time on the comparison pages.
What if I can't find stock of CDMG15008-03A?
You can fill out our help required form which you can use to request a quote for CDMG15008-03A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.