Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Device Topology | - |
---|---|
Input Voltage Min | 11V |
Input Voltage Max | 25V |
Output Voltage Max | - |
Output Current Max | 5mA |
Switching Frequency | - |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Infineon CDM10VDXTSA1 | RS |
Led Driver, 1Khz, Smd, Sot-23-6 | Newark Electronics |
LED DRIVER, 1KHZ, SMD, SOT-23-6 | element14 |
LED Driver 1-Ch 1 LEDs 0-10V/PWM 6-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a CDM10VDXTSA1?
Additional datasheets, footprints and schematics for CDM10VDXTSA1 are listed on our Part Details page. You can also find images and similar parts to CDM10VDXTSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDM10VDXTSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDM10VDXTSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDM10VDXTSA1 fall under?
The CDM10VDXTSA1 is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to CDM10VDXTSA1 when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDM10VDXTSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the CDM10VDXTSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDM10VDXTSA1 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for CDM10VDXTSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDM10VDXTSA1 often in real-time on the comparison pages.
What if I can't find stock of CDM10VDXTSA1?
You can fill out our help required form which you can use to request a quote for CDM10VDXTSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.