Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cone Type | Mylar |
---|---|
Dimensions LxWxH (in) | 0.39 x 0.39 x 0.11 |
Dimensions LxWxH (mm) | 10 x 10 x 2.9 |
Frame Shape | Round |
Height (mm) | 2.9 |
Impedance (Ohms) | 8 |
Length (mm) | 10 |
Magnet Type | Nd-Fe-B |
Max Input (W) | 0.5 |
Mounting Style | Solder Pads |
Nominal Input (W) | 0.3 |
Resonance Freq. (Hz) | 1200 |
S.P. Level (dB) | 86 (0.3 W / 0.1 m) |
Width (mm) | 10 |
Where can I find additional details, specifications and documents for a CDM-10008?
Additional datasheets, footprints and schematics for CDM-10008 are listed on our Part Details page. You can also find images and similar parts to CDM-10008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDM-10008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDM-10008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDM-10008 fall under?
The CDM-10008 is listed under audio > speakers > miniature-(10-mm~40-mm) > cdm-10008.
Can I view similar or alternative parts?
You can view similar parts to CDM-10008 when available in the cdm-10008 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDM-10008 you can contact the distributor directly for product support, shipping queries etc.
Is the CDM-10008 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDM-10008 have stock available?
Authorised distributors including Chip One Stop, CUI Devices and Future Electronics have stock available or on a lead time for CDM-10008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDM-10008 often in real-time on the comparison pages.
What if I can't find stock of CDM-10008?
You can fill out our help required form which you can use to request a quote for CDM-10008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.