Status: | Unknown |
---|---|
Series: | BOSS 110 Series |
RoHS: | Unknown |
Enclosure Type | Instrument |
---|---|
Enclosure Material | ABS |
External Height - Metric | 130mm |
External Width - Metric | 400mm |
External Depth - Metric | 300mm |
IP Rating | - |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 5.118" |
External Width - Imperial | 15.748" |
External Depth - Imperial | 11.811" |
Product Range | BOSS 110 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Range | 7 |
Instrument Enclosure, Abs, Grey | Newark Electronics |
CASE, DESKTOP, 300X400X130MM | element14 |
Camdenboss Aluminium Instrumentation Enclosure, Desktop, U, ABS / Steel, 351x130x428mm | Distrelec |
Series 110 Instrument Case 300x400x130mm | RS |
Where can I find additional details, specifications and documents for a CDIC00007?
Additional datasheets, footprints and schematics for CDIC00007 are listed on our Part Details page. You can also find images and similar parts to CDIC00007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDIC00007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDIC00007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDIC00007 fall under?
The CDIC00007 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to CDIC00007 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDIC00007 you can contact the distributor directly for product support, shipping queries etc.
Is the CDIC00007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDIC00007 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for CDIC00007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDIC00007 often in real-time on the comparison pages.
What if I can't find stock of CDIC00007?
You can fill out our help required form which you can use to request a quote for CDIC00007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.