Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Instrument |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 114mm |
External Width - Metric | 106mm |
External Depth - Metric | 90mm |
IP Rating | - |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 4.49" |
External Width - Imperial | 4.17" |
External Depth - Imperial | 3.54" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Enclosure, Din Rail Box, Open Top, Deep, Open Side, Din Rail, 114 Mm, 106 Mm, 90 Mm Rohs Compliant: Yes |Camdenboss CDIB/6/D2 | Newark Electronics |
DIN RAIL BOX, OPEN TOP, DEEP, OPEN SIDE | element14 |
Where can I find additional details, specifications and documents for a CDIB/6/D2?
Additional datasheets, footprints and schematics for CDIB/6/D2 are listed on our Part Details page. You can also find images and similar parts to CDIB/6/D2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDIB/6/D2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDIB/6/D2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDIB/6/D2 fall under?
The CDIB/6/D2 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to CDIB/6/D2 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDIB/6/D2 you can contact the distributor directly for product support, shipping queries etc.
Is the CDIB/6/D2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDIB/6/D2 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CDIB/6/D2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDIB/6/D2 often in real-time on the comparison pages.
What if I can't find stock of CDIB/6/D2?
You can fill out our help required form which you can use to request a quote for CDIB/6/D2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.