Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
317
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
12,000
in stock
|
Buy Now | |
element14
from US$0.49
|
317
in stock
|
Buy Now | |
RS Americas
from US$0.90
|
-
|
Buy Now | |
Distrelec
from US$2.58
|
-
|
Buy Now | |
TTI Europe
from US$0.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Clamping Voltage Vc Max | 11V |
---|---|
Diode Case Style | DFN |
No. of Pins | 10Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Ultra Low Capacitance Tvs Diode Array |Bourns CDDFN10-2574N | Newark Electronics |
Diode TVS Quad Uni-Dir 2.5V 10-Pin DFN T/R | Avnet America |
TVS DIODE ARRAY, 2.5V, DFN-10 | element14 |
A 2.5V, 45A, Low Capacitance, 10-Pin DFN packaged, TVS Diode Array | Bourns CDDFN10-2574N | RS Americas |
Bourns ESD Protection Diode, DFN, 7V, 30kV | Distrelec |
TVS DIODE ARRAY ULTRA L CAP | TTI Europe |
Where can I find additional details, specifications and documents for a CDDFN10-2574N?
Additional datasheets, footprints and schematics for CDDFN10-2574N are listed on our Part Details page. You can also find images and similar parts to CDDFN10-2574N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDDFN10-2574N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDDFN10-2574N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDDFN10-2574N fall under?
The CDDFN10-2574N is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to CDDFN10-2574N when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDDFN10-2574N you can contact the distributor directly for product support, shipping queries etc.
Is the CDDFN10-2574N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDDFN10-2574N have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and RS Americas have stock available or on a lead time for CDDFN10-2574N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDDFN10-2574N often in real-time on the comparison pages.
What if I can't find stock of CDDFN10-2574N?
You can fill out our help required form which you can use to request a quote for CDDFN10-2574N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.