Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | PLL Clock Driver |
---|---|
Frequency | 683.28MHz |
No. of Outputs | 1Outputs |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | QFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 61001 |
Input Current | 200mA |
Input Type | Crystal LVCMOS |
Operating Temperature Range | -40°C to +85°C |
Output Type | LVCMOS LVDS LVPECL |
Supply Current | 100mA |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
Type | Clock Generator |
1:1 ultra-low jitter crystal-in clock generator | Texas Instruments |
Clock Gen, 1:1Ultra Lo Jitter, 32Qfn | Newark Electronics |
Where can I find additional details, specifications and documents for a CDCM61001RHBT?
Additional datasheets, footprints and schematics for CDCM61001RHBT are listed on our Part Details page. You can also find images and similar parts to CDCM61001RHBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDCM61001RHBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDCM61001RHBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDCM61001RHBT fall under?
The CDCM61001RHBT is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CDCM61001RHBT when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDCM61001RHBT you can contact the distributor directly for product support, shipping queries etc.
Is the CDCM61001RHBT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDCM61001RHBT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for CDCM61001RHBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDCM61001RHBT often in real-time on the comparison pages.
What if I can't find stock of CDCM61001RHBT?
You can fill out our help required form which you can use to request a quote for CDCM61001RHBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.