Clock IC Type | Clock Buffer |
---|---|
Frequency | 2GHz |
No. of Outputs | 4Outputs |
Supply Voltage Min | 2.375V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | QFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 1204 |
Input Current | 40µA |
Input Type | LVCMOS LVDS LVPECL LVTTL |
Operating Temperature Range | -40°C to +85°C |
Output Type | LVPECL |
Supply Current | 45mA |
Supply Voltage Range | 2.375V to 3.6V |
Termination Type | Surface Mount Device |
TEXAS INSTRUMENTS - CDCLVP1204RGTT - Clock Buffer, 2 GHz, 2.375V-3.6V supply, 4 Outputs, QFN-16 | Elfaro |
Lo Jttr 2-In Sel 1:4 Uni-to-LVPECL Bfr | Mouser Electronics |
Ic, Buffer, 2:4, Lvpecl, 16Qfn | Newark Electronics |
Low-jitter, two-input, selectable 1:4 universal-to-LVPECL buffer | Texas Instruments |
Where can I find additional details, specifications and documents for a CDCLVP1204RGTT?
Additional datasheets, footprints and schematics for CDCLVP1204RGTT are listed on our Part Details page. You can also find images and similar parts to CDCLVP1204RGTT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDCLVP1204RGTT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDCLVP1204RGTT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDCLVP1204RGTT fall under?
The CDCLVP1204RGTT is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CDCLVP1204RGTT when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDCLVP1204RGTT you can contact the distributor directly for product support, shipping queries etc.
Is the CDCLVP1204RGTT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDCLVP1204RGTT have stock available?
Authorised distributors including Mouser Electronics, Arrow Electronics and Texas Instruments have stock available or on a lead time for CDCLVP1204RGTT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDCLVP1204RGTT often in real-time on the comparison pages.
What if I can't find stock of CDCLVP1204RGTT?
You can fill out our help required form which you can use to request a quote for CDCLVP1204RGTT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.