Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.44
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$4.44
|
14,930
in stock
|
Buy Now |
Clock IC Type | Clock Buffer |
---|---|
Frequency | 800MHz |
No. of Outputs | 4Outputs |
Supply Voltage Min | 2.375V |
Supply Voltage Max | 2.625V |
Clock IC Case Style | VQFN |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2104 |
IC Interface Type | LVDS |
No. of Multipliers / Dividers | 2 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 108mA |
Supply Voltage Range | 2.375V to 2.625V |
Low jitter, dual 1:4 universal-to-LVDS buffer | Texas Instruments |
Where can I find additional details, specifications and documents for a CDCLVD2104RHDT?
Additional datasheets, footprints and schematics for CDCLVD2104RHDT are listed on our Part Details page. You can also find images and similar parts to CDCLVD2104RHDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDCLVD2104RHDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDCLVD2104RHDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDCLVD2104RHDT fall under?
The CDCLVD2104RHDT is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CDCLVD2104RHDT when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDCLVD2104RHDT you can contact the distributor directly for product support, shipping queries etc.
Is the CDCLVD2104RHDT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDCLVD2104RHDT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CDCLVD2104RHDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDCLVD2104RHDT often in real-time on the comparison pages.
What if I can't find stock of CDCLVD2104RHDT?
You can fill out our help required form which you can use to request a quote for CDCLVD2104RHDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.