Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Clock Driver |
---|---|
Frequency | 1.1GHz |
No. of Outputs | 10Outputs |
Supply Voltage Min | 2.375V |
Supply Voltage Max | 2.625V |
Clock IC Case Style | VQFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
1-to-10 LVDS clock buffer up to 1100-MHz with minimum skew for clock distribution | Texas Instruments |
Clock Driver, 1.1Ghz, Vqfn-32 | Newark Electronics |
Where can I find additional details, specifications and documents for a CDCLVD110ARHBT?
Additional datasheets, footprints and schematics for CDCLVD110ARHBT are listed on our Part Details page. You can also find images and similar parts to CDCLVD110ARHBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDCLVD110ARHBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDCLVD110ARHBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDCLVD110ARHBT fall under?
The CDCLVD110ARHBT is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CDCLVD110ARHBT when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDCLVD110ARHBT you can contact the distributor directly for product support, shipping queries etc.
Is the CDCLVD110ARHBT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDCLVD110ARHBT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for CDCLVD110ARHBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDCLVD110ARHBT often in real-time on the comparison pages.
What if I can't find stock of CDCLVD110ARHBT?
You can fill out our help required form which you can use to request a quote for CDCLVD110ARHBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.