Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Clock Buffer |
---|---|
Frequency | 250MHz |
No. of Outputs | 6Outputs |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 2.7V |
Clock IC Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 1106 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 6mA |
Supply Voltage Range | 2.3V to 2.7V 3V to 3.6V |
Low jitter, 1:6 LVCMOS fan-out clock buffer | Texas Instruments |
Ic, Clk Fan/Buff, 1:6, Lvc, 14Tssop | Newark Electronics |
Where can I find additional details, specifications and documents for a CDCLVC1106PW .?
Additional datasheets, footprints and schematics for CDCLVC1106PW . are listed on our Part Details page. You can also find images and similar parts to CDCLVC1106PW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDCLVC1106PW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDCLVC1106PW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDCLVC1106PW . fall under?
The CDCLVC1106PW . is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CDCLVC1106PW . when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDCLVC1106PW . you can contact the distributor directly for product support, shipping queries etc.
Is the CDCLVC1106PW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDCLVC1106PW . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for CDCLVC1106PW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDCLVC1106PW . often in real-time on the comparison pages.
What if I can't find stock of CDCLVC1106PW .?
You can fill out our help required form which you can use to request a quote for CDCLVC1106PW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.