Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.96
|
397
in stock
|
Buy Now | |
Texas Instruments
from US$1.30
|
7,652
in stock
|
Buy Now | |
CoreStaff
from US$1.73
|
1,884
in stock
|
Buy Now | |
Chip One Stop
from US$1.46
|
1,416
in stock
|
Buy Now | |
Newark Electronics
from US$3.19
|
397
in stock
|
Buy Now | |
element14
from US$2.05
|
397
in stock
|
Buy Now |
Clock IC Type | Clock Buffer |
---|---|
Frequency | 250MHz |
No. of Outputs | 4Outputs |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | TSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Low jitter, 1:4 LVCMOS fan-out clock buffer | Texas Instruments |
Clock Fanout Buffer, 250Mhz, Tssop-8 | Newark Electronics |
CLOCK FANOUT BUFFER, 250MHZ, TSSOP-8 | element14 |
Where can I find additional details, specifications and documents for a CDCLVC1104PWR .?
Additional datasheets, footprints and schematics for CDCLVC1104PWR . are listed on our Part Details page. You can also find images and similar parts to CDCLVC1104PWR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDCLVC1104PWR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDCLVC1104PWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDCLVC1104PWR . fall under?
The CDCLVC1104PWR . is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CDCLVC1104PWR . when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDCLVC1104PWR . you can contact the distributor directly for product support, shipping queries etc.
Is the CDCLVC1104PWR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDCLVC1104PWR . have stock available?
Authorised distributors including Texas Instruments, CoreStaff, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for CDCLVC1104PWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDCLVC1104PWR . often in real-time on the comparison pages.
What if I can't find stock of CDCLVC1104PWR .?
You can fill out our help required form which you can use to request a quote for CDCLVC1104PWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.