Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$149.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$149.00
|
13
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | CDCI6214 |
Kit Application Type | Clock & Timing |
Application Sub Type | Clock Generator |
Kit Contents | Eval Module CDCI6214 Micro USB-Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
CDCI6214 Ultra-Low Power Clock Generator Evaluation Module | Texas Instruments |
Where can I find additional details, specifications and documents for a CDCI6214EVM?
Additional datasheets, footprints and schematics for CDCI6214EVM are listed on our Part Details page. You can also find images and similar parts to CDCI6214EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDCI6214EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDCI6214EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDCI6214EVM fall under?
The CDCI6214EVM is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to CDCI6214EVM when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDCI6214EVM you can contact the distributor directly for product support, shipping queries etc.
Is the CDCI6214EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDCI6214EVM have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CDCI6214EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDCI6214EVM often in real-time on the comparison pages.
What if I can't find stock of CDCI6214EVM?
You can fill out our help required form which you can use to request a quote for CDCI6214EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.