Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Clock Synthesiser |
---|---|
Frequency | 230MHz |
No. of Outputs | 7Outputs |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 1.9V |
Clock IC Case Style | TSSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 937 |
IC Interface Type | I2C |
Input Type | Crystal LVCMOS |
Operating Temperature Range | -40°C to +85°C |
Output Type | LVCMOS |
Supply Current | 29mA |
Supply Voltage Range | 1.7V to 1.9V |
Termination Type | Surface Mount Device |
Programmable 3-PLL VCXO clock synthesizer with 2.5-V or 3.3-V LVCMOS outputs | Texas Instruments |
Ic, 3Pll Vcxo Clk Synth 20-Tssop | Newark Electronics |
IC, 3PLL VCXO CLK SYNTH 20-TSSOP | element14 |
Where can I find additional details, specifications and documents for a CDCE937PW?
Additional datasheets, footprints and schematics for CDCE937PW are listed on our Part Details page. You can also find images and similar parts to CDCE937PW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDCE937PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDCE937PW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDCE937PW fall under?
The CDCE937PW is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CDCE937PW when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDCE937PW you can contact the distributor directly for product support, shipping queries etc.
Is the CDCE937PW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDCE937PW have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for CDCE937PW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDCE937PW often in real-time on the comparison pages.
What if I can't find stock of CDCE937PW?
You can fill out our help required form which you can use to request a quote for CDCE937PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.