Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$41.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$41.54
|
No stock
|
Buy Now |
Accessory Type | DC Fan Speed Controller |
---|---|
For Use With | EBM Pabst 2 and 3 Wire DC Fans |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Contact Configuration | 1NC |
External Depth | 72.4mm |
External Length / Height | 19.6mm |
External Width | 71.1mm |
Fixing Centres LxW | 61 x 60.3mm |
Operating Temperature Max | +55°C |
Operating Temperature Min | +20°C |
Output | Alarm |
Output Current Max | 1A |
Output Type | Relay |
Output Voltage Max | 50V |
Supply Voltage | 24VDC |
Supply Voltage Max | 25.2VDC |
Supply Voltage Min | 22.8VDC |
Thermocouple Type | NTC |
DC FAN CONTROLLER 24V, RELAY ALARM | Farnell |
Where can I find additional details, specifications and documents for a CDC242055UR-F?
Additional datasheets, footprints and schematics for CDC242055UR-F are listed on our Part Details page. You can also find images and similar parts to CDC242055UR-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDC242055UR-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDC242055UR-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDC242055UR-F fall under?
The CDC242055UR-F is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to CDC242055UR-F when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDC242055UR-F you can contact the distributor directly for product support, shipping queries etc.
Is the CDC242055UR-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDC242055UR-F have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CDC242055UR-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDC242055UR-F often in real-time on the comparison pages.
What if I can't find stock of CDC242055UR-F?
You can fill out our help required form which you can use to request a quote for CDC242055UR-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.