Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8-1899519-7,
55K9511-20-9-6L |
No distributors results available
Conductor Material | Nickel-Plated Copper |
---|---|
Shield Material | Nickel-Coated Copper |
Jacket Color | Pale Blue |
Insulation Material | Radiation-Crosslinked, Modified ETFE |
Number of Strands | 19 |
Wire Size | 20AWG |
Voltage Rating | 600V |
Cable Style | Round Braided Screened & Jacketed |
Shielded | Yes |
Cable Type | Spec 55 |
Operating Temperature Range | -65 – 180°C |
Where can I find additional details, specifications and documents for a CD95263001?
Additional datasheets, footprints and schematics for CD95263001 are listed on our Part Details page. You can also find images and similar parts to CD95263001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD95263001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD95263001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD95263001 fall under?
The CD95263001 is listed under Wire & Cable > Multicore Cable.
Can I view similar or alternative parts?
You can view similar parts to CD95263001 when available in the Multicore Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD95263001 you can contact the distributor directly for product support, shipping queries etc.
Is the CD95263001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD95263001 have stock available?
There is no stock from authorised distributors for CD95263001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD95263001 often in real-time on the comparison pages.
What if I can't find stock of CD95263001?
You can fill out our help required form which you can use to request a quote for CD95263001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.