Status: | Unknown |
---|---|
Series: | CD Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.12
|
No stock
|
Buy Now |
Capacitance | 220pF |
---|---|
Product Range | CD Series |
Capacitance Tolerance | ± 10% |
Suppression Class | X1 / Y1 |
Voltage Rating X | 440V |
Voltage Rating Y | 400V |
Operating Temperature Min | -25°C |
Ceramic Capacitor Disc, 220Pf, 10%, 250V, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a CD85-B2GA221KYNSA?
Additional datasheets, footprints and schematics for CD85-B2GA221KYNSA are listed on our Part Details page. You can also find images and similar parts to CD85-B2GA221KYNSA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD85-B2GA221KYNSA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD85-B2GA221KYNSA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD85-B2GA221KYNSA fall under?
The CD85-B2GA221KYNSA is listed under Passive Components > Capacitors > Ceramic Capacitors > Ceramic Suppression Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CD85-B2GA221KYNSA when available in the Ceramic Suppression Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD85-B2GA221KYNSA you can contact the distributor directly for product support, shipping queries etc.
Is the CD85-B2GA221KYNSA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD85-B2GA221KYNSA have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CD85-B2GA221KYNSA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD85-B2GA221KYNSA often in real-time on the comparison pages.
What if I can't find stock of CD85-B2GA221KYNSA?
You can fill out our help required form which you can use to request a quote for CD85-B2GA221KYNSA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.