Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7-1899471-1,
CD82333001 |
No distributors results available
Insulation Material | Radiation-Crosslinked, Polyalkene |
---|---|
Wire Color | Red |
Conductor Material | Tin-Plated Copper |
Weight | 2.38kg/km |
Number of Conductors | 1 |
Number of Strands | 19 |
Overall Outside Diameter | .04in, 1.0178mm |
Wire Diameter | 1.0178mm, .04in |
Conductor Size | 26AWG |
Overall Outside Diameter Range | .038 – .042in, .97 – 1.07mm |
Wire Size | .13mm², 26AWG |
Cable Insulation Thickness | .127mm, .005in |
Conductor Diameter | .47mm, .019in |
Strand Size | 38AWG |
Voltage Rating | 600V |
Resistance (Max) | 135 Ω/1000 ft @ 68°F |
Cable Type | FlexLite DW |
Cable Style | Stranded, Primary |
Product Type | Wire |
Product Classification | Wire - Commercial |
Operating Temperature Range | -65 – 125°C |
Where can I find additional details, specifications and documents for a CD82333001?
Additional datasheets, footprints and schematics for CD82333001 are listed on our Part Details page. You can also find images and similar parts to CD82333001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD82333001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD82333001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD82333001 fall under?
The CD82333001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to CD82333001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD82333001 you can contact the distributor directly for product support, shipping queries etc.
Is the CD82333001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD82333001 have stock available?
There is no stock from authorised distributors for CD82333001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD82333001 often in real-time on the comparison pages.
What if I can't find stock of CD82333001?
You can fill out our help required form which you can use to request a quote for CD82333001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.