Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74HCT93 |
---|---|
Counter Type | Binary Ripple |
Clock Frequency | 30MHz |
Count Maximum | 15 |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74HCT |
Logic IC Base Number | 7493, 7493 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Count Max | 16 |
Logic Function Number | 7493 |
Logic IC Function | 4bit Binary Ripple Counter |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
IC: digital | Transfer Multisort Elektronik |
Logic, 4Bit Bnry Rppl Counter, 14Dip | Newark Electronics |
High Speed CMOS Logic 4-Bit Binary Ripple Counter | Texas Instruments |
Where can I find additional details, specifications and documents for a CD74HCT93E?
Additional datasheets, footprints and schematics for CD74HCT93E are listed on our Part Details page. You can also find images and similar parts to CD74HCT93E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HCT93E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HCT93E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HCT93E fall under?
The CD74HCT93E is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to CD74HCT93E when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HCT93E you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HCT93E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HCT93E have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for CD74HCT93E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HCT93E often in real-time on the comparison pages.
What if I can't find stock of CD74HCT93E?
You can fill out our help required form which you can use to request a quote for CD74HCT93E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.