Logic Family / Base Number | 74HCT4511 |
---|---|
Logic Type | BCD to 7 Segment Decoder / Driver / Latch |
No. of Outputs | 7Outputs |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74HCT |
Logic IC Base Number | 744511, 744511 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Termination Type | Through Hole |
High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver | Texas Instruments |
Texas Instruments CD74HCT4511E 4511 BCD to 7 Seg Decoder / Driver | Rapid Electronics |
LOGIC, 7-SEG LATCH/DEC/DRVR, 16DIP | Farnell |
Logic, 7-Seg Latch/Dec/Drvr, 16Dip | Newark Electronics |
Where can I find additional details, specifications and documents for a CD74HCT4511E .?
Additional datasheets, footprints and schematics for CD74HCT4511E . are listed on our Part Details page. You can also find images and similar parts to CD74HCT4511E . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HCT4511E . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HCT4511E . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HCT4511E . fall under?
The CD74HCT4511E . is listed under Semiconductors - ICs > Logic > Decoders / Encoders.
Can I view similar or alternative parts?
You can view similar parts to CD74HCT4511E . when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HCT4511E . you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HCT4511E . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HCT4511E . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CD74HCT4511E ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HCT4511E . often in real-time on the comparison pages.
What if I can't find stock of CD74HCT4511E .?
You can fill out our help required form which you can use to request a quote for CD74HCT4511E . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.