Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74HCT253 |
---|---|
Logic Type | Multiplexer |
No. of Channels | 2Channels |
Line Configuration | 4 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Logic IC Family | 74HCT |
Logic IC Base Number | 74253, 74253 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 74253 |
Logic IC Function | Dual 4-Input Multiplexer |
Operating Temperature Range | -55°C to +125°C |
Ratio | 4 |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
Ic, Logic, Dual 4-In Mux, 16Dip | Newark Electronics |
High Speed CMOS Logic Dual 4-Input Multiplexers | Texas Instruments |
Where can I find additional details, specifications and documents for a CD74HCT253E .?
Additional datasheets, footprints and schematics for CD74HCT253E . are listed on our Part Details page. You can also find images and similar parts to CD74HCT253E . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HCT253E . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HCT253E . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HCT253E . fall under?
The CD74HCT253E . is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.
Can I view similar or alternative parts?
You can view similar parts to CD74HCT253E . when available in the Logic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HCT253E . you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HCT253E . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HCT253E . have stock available?
Authorised distributors including Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for CD74HCT253E ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HCT253E . often in real-time on the comparison pages.
What if I can't find stock of CD74HCT253E .?
You can fill out our help required form which you can use to request a quote for CD74HCT253E . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.