CD74HCT166E . Part Information
Details for CD74HCT166E . by Texas Instruments
Semiconductors - ICs>Logic>Shift Registers
Part Specifications
Logic Family / Base Number | 74HCT166 |
Shift Register Function | Parallel to Serial |
No. of Elements | 1 Element, 1Elements |
No. of Bits Per Element | 8bit |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
IC Output Type | Standard |
Logic IC Family | 74HCT |
Logic IC Base Number | 74166, 74166 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Frequency | 25MHz |
Input Current Max | 1µA |
Logic Function Number | 74166 |
Logic IC Function | 8-Bit Parallel-In / Serial-Out Shift Register |
Logic Type | Shift Register |
Termination Type | Through Hole |
Alternative Part Descriptions
- LOGIC, 8BIT PAR/SER SHIFT REG, 16DIP; Logic Family / Base Number:74HCT166; Shift Register Function:Parallel to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CD74HCT166E .?
Additional datasheets, footprints and schematics for CD74HCT166E . are listed in our Part Details tab. You can also find the CD74HCT166E . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HCT166E . in the Pricing & Inventory tab next to part details. You can view CD74HCT166E . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HCT166E . fall under?
The CD74HCT166E . is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to CD74HCT166E . when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HCT166E . you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HCT166E . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CD74HCT166E . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CD74HCT166E ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HCT166E . often in real-time on the comparison pages.
What if I can't find stock of CD74HCT166E .?
You can fill out our help required form which you can use to request a quote for CD74HCT166E . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.