Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Logic Family / Base Number | 74HCT132 |
---|---|
Logic Type | NAND Schmitt Trigger |
Output Current | 4mA |
No. of Inputs | 2 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Logic IC Family | 74HCT |
Logic IC Base Number | 74132, 74132 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Device Marking | 74HCT132 |
Logic Function Number | 74132 |
Logic IC Function | Quadruple 2-Input NAND Schmitt Trigger |
No. of Gates | 4 |
Operating Temperature Range | -55°C to +125°C |
Output Current Max | 25mA |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
IC: digital | Transfer Multisort Elektronik |
Quad 2Inp Schmitt NAND DIP14 | Schukat Electronic |
Quad 2-Input NAND Gate w/ Schmitt Trigger Inputs | Micros |
74Hct Cmos, 74Hct132, Dip14, 5.5V | Newark Electronics |
4-ch, 2-input, 4.5-V to 5.5-V NAND gates with Schmitt-Trigger inputs | Texas Instruments |
Where can I find additional details, specifications and documents for a CD74HCT132E .?
Additional datasheets, footprints and schematics for CD74HCT132E . are listed on our Part Details page. You can also find images and similar parts to CD74HCT132E . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HCT132E . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HCT132E . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HCT132E . fall under?
The CD74HCT132E . is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to CD74HCT132E . when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HCT132E . you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HCT132E . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HCT132E . have stock available?
Authorised distributors including Transfer Multisort Elektronik, Schukat Electronic, Micros, element14 and Newark Electronics have stock available or on a lead time for CD74HCT132E ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HCT132E . often in real-time on the comparison pages.
What if I can't find stock of CD74HCT132E .?
You can fill out our help required form which you can use to request a quote for CD74HCT132E . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.