Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
No. of Channels | 4Channels |
---|---|
Analogue Switch Type | SPST |
On State Resistance Max | 70ohm |
Supply Voltage Range | 2V to 10V |
Analogue Switch Case | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
12-V, 1:1 (SPST), (SPST), 4-channel analog switch | Texas Instruments |
Analogue Switch, Quad, Spst, Soic-14 | Newark Electronics |
ANALOGUE SWITCH, QUAD, SPST, SOIC-14 | element14 |
IC: digital | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a CD74HC4066M96 .?
Additional datasheets, footprints and schematics for CD74HC4066M96 . are listed on our Part Details page. You can also find images and similar parts to CD74HC4066M96 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC4066M96 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC4066M96 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC4066M96 . fall under?
The CD74HC4066M96 . is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to CD74HC4066M96 . when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC4066M96 . you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC4066M96 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HC4066M96 . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for CD74HC4066M96 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC4066M96 . often in real-time on the comparison pages.
What if I can't find stock of CD74HC4066M96 .?
You can fill out our help required form which you can use to request a quote for CD74HC4066M96 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.