Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74HC4060 |
---|---|
Counter Type | Binary |
Clock Frequency | 35MHz |
Count Maximum | 16383 |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 744060 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Counter, Binary, 14 Stage, Soic16 | Newark Electronics |
COUNTER, BINARY, 14 STAGE, SOIC16 | element14 |
High Speed CMOS Logic 14-Stage Binary Counter with Oscillator | Texas Instruments |
Where can I find additional details, specifications and documents for a CD74HC4060M96 .?
Additional datasheets, footprints and schematics for CD74HC4060M96 . are listed on our Part Details page. You can also find images and similar parts to CD74HC4060M96 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC4060M96 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC4060M96 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC4060M96 . fall under?
The CD74HC4060M96 . is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to CD74HC4060M96 . when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC4060M96 . you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC4060M96 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HC4060M96 . have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for CD74HC4060M96 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC4060M96 . often in real-time on the comparison pages.
What if I can't find stock of CD74HC4060M96 .?
You can fill out our help required form which you can use to request a quote for CD74HC4060M96 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.