CD74HC4053M96 . Part Information
Details for CD74HC4053M96 . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX

Buy CD74HC4053M96 Directly from Texas Instruments (115979 in stock) at $0.0900
Part Downloads

Part Specifications
Multiplexer Configuration | 2 |
No. of Circuits | 3Circuits |
On State Resistance Max | 0.13ohm |
Supply Voltage Range | 2V to 6V |
Analogue Multiplexer Case | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- Triple 2-Ch Analog Mux/Demux CD74HC4053M | RS Components
- ANALOGUE MUX/DEMUX, TRIPLE, 2:1, SOIC-16; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:0.13ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating RoHS Compliant: Yes | Newark Electronics
- 3x 2 Channel Analog MUX SO16 | Schukat Electronic
- 5-V, 2:1 (SPDT) 3-channel analog switch | Texas Instruments
- Multiplexer IC [Texas Instruments] CD74HC4053M96 Multiplexer IC | Distrelec
- Texas Instruments CD74HC4053M96 Multiplexer/Demultiplexer, Üçlü 2:1, Analog Çoklayıcı (MUX), 3 V, 5 V, 16-Pinli | RS Components TR
- Mux/Demux analog 2 canal tri CD74HC4053M | RS Components IT
Viewing Distributors for CD74HC4053M96 .
Loading...
Loading Results for CD74HC4053M96 .