Status: | Unknown |
---|---|
Series: | 74HC Series |
RoHS: | Unknown |
Multiplexer Configuration | 2 |
---|---|
No. of Circuits | 3Circuits |
On State Resistance Max | 160ohm |
Supply Voltage Range | 2V to 6V |
Analogue Multiplexer Case | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | 74HC Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic Case Style | DIP |
Operating Temperature Range | -55°C to +125°C |
Supply Current | 16µA |
Termination Type | Through Hole |
5-V, 2:1 (SPDT) 3-channel analog switch | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
NON ROHS / CI DIL 16 / TUBE 25 PCS | Holdelec |
CD74HC4053E | Rotakorn Electronics |
IC, LOGIC, 74HC, DECODER/DEMULTIPLEXER | Newark Electronics |
Where can I find additional details, specifications and documents for a CD74HC4053E .?
Additional datasheets, footprints and schematics for CD74HC4053E . are listed on our Part Details page. You can also find images and similar parts to CD74HC4053E . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC4053E . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC4053E . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC4053E . fall under?
The CD74HC4053E . is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to CD74HC4053E . when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC4053E . you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC4053E . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HC4053E . have stock available?
Authorised distributors including Texas Instruments and Arrow Electronics have stock available or on a lead time for CD74HC4053E ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC4053E . often in real-time on the comparison pages.
What if I can't find stock of CD74HC4053E .?
You can fill out our help required form which you can use to request a quote for CD74HC4053E . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.