Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.57
|
425
in stock
|
Buy Now | |
Texas Instruments
from US$0.20
|
185,016
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
965
in stock
|
Buy Now | |
Schukat Electronic
from US$0.32
|
700
in stock
|
Buy Now | |
element14
from US$0.47
|
689
in stock
|
Buy Now | |
Farnell
from US$0.50
|
689
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
492
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
50
in stock
|
Buy Now |
No. of Circuits | 1 |
---|---|
Supply Current | 16µA |
On State Resistance Max | 160ohm, 160ohm |
Supply Voltage Range | 2V to 6V |
Operating Temperature Range | -55°C to +125°C |
Analogue Switch Case Style | DIP |
No. of Pins | 16 |
Multiplexer Configuration | 8 |
SVHC | No SVHC (19-Dec-2011) |
Base Number | 74 |
IC Generic Number | 74HC4051 |
Logic Case Style | DIP |
Logic Function Number | 74HC4051 |
Logic IC Base Number | 74 |
Logic IC Family | HC |
Logic IC Function | 8 Channel Analog Multiplexer/Demultiplexer |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Package / Case | DIP |
Supply Voltage | 6V |
Supply Voltage Max | 6V |
Supply Voltage Min | 2V |
5-V, 8:1, 1-channel analog mutliplexer | Texas Instruments |
8 Channel Analog MUX DIP16 | Schukat Electronic |
IC, 74HC, 74HC4051, DIP16, 6V | element14 |
IC: digital | Transfer Multisort Elektronik |
8-Channel Analog Mux/Demux CD74HC4051E | RS |
Ic, 74Hc, 74Hc4051, Dip16, 6V | Newark Electronics |
Where can I find additional details, specifications and documents for a CD74HC4051E?
Additional datasheets, footprints and schematics for CD74HC4051E are listed on our Part Details page. You can also find images and similar parts to CD74HC4051E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC4051E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC4051E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC4051E fall under?
The CD74HC4051E is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to CD74HC4051E when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC4051E you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC4051E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HC4051E have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Schukat Electronic, element14 and Farnell have stock available or on a lead time for CD74HC4051E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC4051E often in real-time on the comparison pages.
What if I can't find stock of CD74HC4051E?
You can fill out our help required form which you can use to request a quote for CD74HC4051E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.