Status: | Unknown |
---|---|
Series: | 74HC Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
60
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
1,004
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
-
|
Buy Now | |
element14
from US$0.25
|
-
|
Buy Now | |
Texas Instruments
from US$0.25
|
-
|
Buy Now | |
Farnell
from US$0.17
|
-
|
Buy Now |
PLL Type | VCO |
---|---|
Frequency | 38MHz |
No. of Pins | 16Pins |
PLL Case Style | DIP |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | 74HC Series |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Device Marking | 74HC4046 |
IC Generic Number | 74HC4046 |
Logic Function Number | 744046 |
Logic IC Base Number | 744046 |
Logic IC Function | High Speed CMOS Logic Phase Locked Loop with VCO |
Operating Temperature Range | -55°C to +125°C |
Supply Current | 8µA |
Supply Voltage Range | 2V to 6V |
Termination Type | Through Hole |
IC: digital | Transfer Multisort Elektronik |
PLL Single Up to 18MHz 16-Pin PDIP | RS |
Ic, Logic, 74Hc, Pll | Newark Electronics |
High Speed CMOS Logic Phase-Locked-Loop with VCO | Texas Instruments |
Where can I find additional details, specifications and documents for a CD74HC4046AE?
Additional datasheets, footprints and schematics for CD74HC4046AE are listed on our Part Details page. You can also find images and similar parts to CD74HC4046AE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC4046AE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC4046AE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC4046AE fall under?
The CD74HC4046AE is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Phase Locked Loops - PLL.
Can I view similar or alternative parts?
You can view similar parts to CD74HC4046AE when available in the Phase Locked Loops - PLL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC4046AE you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC4046AE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HC4046AE have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for CD74HC4046AE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC4046AE often in real-time on the comparison pages.
What if I can't find stock of CD74HC4046AE?
You can fill out our help required form which you can use to request a quote for CD74HC4046AE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.