Logic Family / Base Number | 74HC390 |
---|---|
Counter Type | Decade Ripple |
Clock Frequency | 35MHz |
Count Maximum | 10 |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 74390, 74390 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Device Marking | 74HC390 |
Logic Function Number | 74390 |
Logic IC Function | Dual Decade Ripple Counter |
Operating Temperature Range | -55°C to +125°C |
Output Current Max | 5.2mA |
Supply Voltage Range | 2V to 6V |
Termination Type | Through Hole |
High Speed CMOS Logic Dual Decade Ripple Counters | Texas Instruments |
Counter/Divider Dual 4-Bit Decade UP 16-Pin PDIP | Holdelec |
IC: digital | Transfer Multisort Elektronik |
Texas Instruments CD74HC390E Dual Decade Ripple Counter | Rapid Electronics |
16 Lead Pdip Rohs Compliant: Yes |TEXAS INSTRUMENTS CD74HC390E. | Newark Electronics |
LOGIC, DUAL DECADE RIP CNTR, 16DIP | Farnell |
Where can I find additional details, specifications and documents for a CD74HC390E?
Additional datasheets, footprints and schematics for CD74HC390E are listed on our Part Details page. You can also find images and similar parts to CD74HC390E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC390E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC390E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC390E fall under?
The CD74HC390E is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to CD74HC390E when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC390E you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC390E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HC390E have stock available?
Authorised distributors including Texas Instruments and Avnet America have stock available or on a lead time for CD74HC390E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC390E often in real-time on the comparison pages.
What if I can't find stock of CD74HC390E?
You can fill out our help required form which you can use to request a quote for CD74HC390E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.