CD74HC107E Part Information
Details for CD74HC107E by Texas Instruments
Semiconductors - ICs>Logic>Flip Flops
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.8050 |
10 | 0.7020 |
50 | 0.6490 |
100 | 0.5970 |
250 | 0.5440 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | 74HC107 |
Flip-Flop Type | JK |
Propagation Delay | 14ns |
Frequency | 60MHz |
Output Current | 5.2mA |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Trigger Type | Negative Edge |
IC Output Type | Complementary Differential |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 74107, 74107 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
IC Generic Number | 74HC107 |
Logic Function Number | 74107 |
Logic IC Function | Dual Negative-Edge-Triggered J-K Flip-Flop with Reset |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 2V to 6V |
Termination Type | Through Hole |
Alternative Part Descriptions
- LOGIC, DUAL JK FF NEG-EDG-TRG, 14DIP; Logic Family / Base Number:74HC107; Flip-Flop Type:JK; Propagation Delay:14ns; Frequency:60MHz; Output Current:5.2mA; Logic Case Style:DIP; No. of Pins:14Pins; Trigger Type:Negative Edge; IC RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CD74HC107E?
Additional datasheets, footprints and schematics for CD74HC107E are listed in our Part Details tab. You can also find the CD74HC107E image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC107E in the Pricing & Inventory tab next to part details. You can view CD74HC107E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC107E fall under?
The CD74HC107E is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to CD74HC107E when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC107E you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC107E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CD74HC107E have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CD74HC107E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC107E often in real-time on the comparison pages.
What if I can't find stock of CD74HC107E?
You can fill out our help required form which you can use to request a quote for CD74HC107E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.