| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Logic Family / Base Number | 74ACT74 |
|---|---|
| Flip-Flop Type | D |
| Propagation Delay | 9.5ns |
| Frequency | 85MHz |
| Output Current | 24mA |
| Logic Case Style | DIP |
| No. of Pins | 14Pins |
| Trigger Type | Positive Edge |
| IC Output Type | Complementary |
| Supply Voltage Min | 4.5V |
| Supply Voltage Max | 5.5V |
| Logic IC Family | 74ACT |
| Logic IC Base Number | 7474, 7474 |
| Operating Temperature Min | -55°C |
| Operating Temperature Max | 125°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | - |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 74 |
| IC Generic Number | 74ACT74 |
| Logic Function Number | 7474 |
| Logic IC Function | Dual D-Type Flip-Flop with Set and Reset |
| No. of Gates | 2 |
| No. of Inputs | 1 |
| Operating Temperature Range | -55°C to +125°C |
| Supply Voltage Range | 4.5V to 5.5V |
| Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a CD74ACT74E?
Additional datasheets, footprints and schematics for CD74ACT74E are listed on our Part Details page. You can also find images and similar parts to CD74ACT74E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74ACT74E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74ACT74E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74ACT74E fall under?
The CD74ACT74E is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to CD74ACT74E when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74ACT74E you can contact the distributor directly for product support, shipping queries etc.
Is the CD74ACT74E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74ACT74E have stock available?
Authorised distributors including Rochester Electronics have stock available or on a lead time for CD74ACT74E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74ACT74E often in real-time on the comparison pages.
What if I can't find stock of CD74ACT74E?
You can fill out our help required form which you can use to request a quote for CD74ACT74E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.