Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74AC08 |
---|---|
Logic Type | AND |
Output Current | 24mA |
No. of Inputs | 2 |
Supply Voltage Min | 1.5V |
Supply Voltage Max | 5.5V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Logic IC Family | 74AC |
Logic IC Base Number | 7408, 7408 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 7408 |
Logic IC Function | Quad 2-Input Positive AND Gate |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 1.5V to 5.5V |
Termination Type | Through Hole |
14 Lead Pdip Rohs Compliant: Yes |TEXAS INSTRUMENTS CD74AC08E. | Newark Electronics |
4-ch, 2-input, 1.5-V to 5.5-V high-speed (7 ns) 24-mA drive strength AND gate | Texas Instruments |
Where can I find additional details, specifications and documents for a CD74AC08E .?
Additional datasheets, footprints and schematics for CD74AC08E . are listed on our Part Details page. You can also find images and similar parts to CD74AC08E . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74AC08E . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74AC08E . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74AC08E . fall under?
The CD74AC08E . is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to CD74AC08E . when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74AC08E . you can contact the distributor directly for product support, shipping queries etc.
Is the CD74AC08E . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74AC08E . have stock available?
Authorised distributors including Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for CD74AC08E ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74AC08E . often in real-time on the comparison pages.
What if I can't find stock of CD74AC08E .?
You can fill out our help required form which you can use to request a quote for CD74AC08E . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.