Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
ICC @ nom voltage(Max)(mA) | 0.08 |
---|---|
Rating | Military |
IOL(Max)(mA) | 4/-4 |
Package size | mm2:W x L (PKG) : See datasheet (CDIP) |
Voltage(Nom)(V) | 5 |
Package Group | CDIP|16 |
tpd @ Nom Voltage(Max)(ns) | 13 |
F @ nom voltage(Max)(Mhz) | 25 |
Type | Standard |
Operating temperature range(C) | -55 to 125 |
VCC(Max)(V) | 5.5 |
ESD CDM(kV) | 0.75 |
Technology Family | HCT |
ESD HBM(kV) | 2 |
VCC(Min)(V) | 4.5 |
Configuration | 2:1 |
Function | Encoder/Multiplexer |
Channels(#) | 4 |
Digital input leakage(Max)(uA) | 5 |
Bits(#) | 2 |
Where can I find additional details, specifications and documents for a CD54HCT158?
Additional datasheets, footprints and schematics for CD54HCT158 are listed on our Part Details page. You can also find images and similar parts to CD54HCT158 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD54HCT158 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD54HCT158 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD54HCT158 fall under?
The CD54HCT158 is listed under Semiconductors > Logic > Specialty logic > Encoders & decoders.
Can I view similar or alternative parts?
You can view similar parts to CD54HCT158 when available in the Encoders & decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD54HCT158 you can contact the distributor directly for product support, shipping queries etc.
Is the CD54HCT158 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD54HCT158 have stock available?
There is no stock from authorised distributors for CD54HCT158.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD54HCT158 often in real-time on the comparison pages.
What if I can't find stock of CD54HCT158?
You can fill out our help required form which you can use to request a quote for CD54HCT158 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.