No distributors results available
View Full Pricing & Stock Comparison3-state output | Yes |
---|---|
Voltage(Nom)(V) | 3.3,5 |
Bits(#) | 8 |
ICC @ nom voltage(Max)(mA) | 0.08 |
F @ nom voltage(Max)(Mhz) | 28 |
Technology Family | HC |
Rating | Military |
IOL(Max)(mA) | 7.8 |
Schmitt Trigger | No |
Package size | mm2:W x L (PKG) : See datasheet (CDIP) |
tpd @ Nom Voltage(Max)(ns) | 35 |
IOH(Max)(mA) | -7.8 |
VCC(Max)(V) | 6 |
Operating temperature range(C) | -55 to 125 |
Package Group | CDIP|20 |
VCC(Min)(V) | 2 |
Where can I find additional details, specifications and documents for a CD54HC564?
Additional datasheets, footprints and schematics for CD54HC564 are listed on our Part Details page. You can also find images and similar parts to CD54HC564 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD54HC564 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD54HC564 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD54HC564 fall under?
The CD54HC564 is listed under Semiconductors > Logic > Flip-flop/latch/register > D-type flip-flop.
Can I view similar or alternative parts?
You can view similar parts to CD54HC564 when available in the D-type flip-flop range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD54HC564 you can contact the distributor directly for product support, shipping queries etc.
Is the CD54HC564 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD54HC564 have stock available?
There is no stock from authorised distributors for CD54HC564.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD54HC564 often in real-time on the comparison pages.
What if I can't find stock of CD54HC564?
You can fill out our help required form which you can use to request a quote for CD54HC564 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.