Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Voltage(Nom)(V) | 3.3,5 |
---|---|
ICC @ nom voltage(Max)(mA) | 0.08 |
F @ nom voltage(Max)(Mhz) | 70 |
Technology Family | HC |
Rating | Military |
Schmitt Trigger | No |
Package size | mm2:W x L (PKG) : See datasheet (CDIP) |
tpd @ Nom Voltage(Max)(ns) | 54 |
Package Group | CDIP|16 |
IOH(Max)(mA) | -5.2 |
VCC(Max)(V) | 6 |
Operating temperature range(C) | -55 to 125 |
VCC(Min)(V) | 2 |
IOL(Max)(mA) | 5.2 |
Bits(#) | 2 |
Where can I find additional details, specifications and documents for a CD54HC4538?
Additional datasheets, footprints and schematics for CD54HC4538 are listed on our Part Details page. You can also find images and similar parts to CD54HC4538 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD54HC4538 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD54HC4538 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD54HC4538 fall under?
The CD54HC4538 is listed under Semiconductors > Logic > Specialty logic > Monostable multivibrator (one-shot).
Can I view similar or alternative parts?
You can view similar parts to CD54HC4538 when available in the Monostable multivibrator (one-shot) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD54HC4538 you can contact the distributor directly for product support, shipping queries etc.
Is the CD54HC4538 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD54HC4538 have stock available?
There is no stock from authorised distributors for CD54HC4538.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD54HC4538 often in real-time on the comparison pages.
What if I can't find stock of CD54HC4538?
You can fill out our help required form which you can use to request a quote for CD54HC4538 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.