CD4850W4VH Kits & Assortments - Miscellaneous by Crydom

SSR Relay Dual Panel Mount IP00 660VAC50A 4-32VDC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$127.03

Distributor Stock
Logo for Newark
Newark
from US$181.30
13
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$152.00
13
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$149.21
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$140.91
-
Buy Now
Logo for Sager
Sager
from US$127.03
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Ssr Relay, Dual, Panel Mount, Ip00, 660Vac/50A, 4 |Sensata/crydom CD4850W4VH | Newark Electronics
Dual IP00 660VAC/50A, 4-32VDC, ZC | Sensata - Crydom CD4850W4VH | RS Americas
SSR DUAL PM IP00 660VAC/50A | TTI Europe
Solid State Relays - Industrial Mount 4-32VDC 48-600VAC 50A 4pin Spring Term | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD4850W4VH?

Additional datasheets, footprints and schematics for CD4850W4VH are listed on our Part Details page. You can also find images and similar parts to CD4850W4VH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD4850W4VH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4850W4VH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD4850W4VH fall under?

The CD4850W4VH is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to CD4850W4VH when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD4850W4VH you can contact the distributor directly for product support, shipping queries etc.

Is the CD4850W4VH RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD4850W4VH have stock available?

Authorised distributors including Newark Electronics, Chip One Stop, RS Americas, TTI Europe and Sager have stock available or on a lead time for CD4850W4VH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD4850W4VH often in real-time on the comparison pages.

What if I can't find stock of CD4850W4VH?

You can fill out our help required form which you can use to request a quote for CD4850W4VH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay