Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$120.81
Distributor | Stock | ||
---|---|---|---|
Newark
from US$155.51
|
175
in stock
|
Buy Now | |
Rapid Electronics
from US$121.72
|
175
in stock
|
Buy Now | |
Chip One Stop
from US$138.00
|
175
in stock
|
Buy Now | |
RS Americas
from US$149.53
|
20
in stock
|
Buy Now | |
TTI Europe
from US$120.81
|
-
|
Buy Now | |
Sager
from US$121.24
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Ssr Relay, Dual, Panel Mount, Ip00, 660Vac/50A, 4 |Sensata/crydom CD4850W3U | Newark Electronics |
SSR Relay Dual Panel Mount IP00 660VAC/50A 4 | Rapid Electronics |
Relay | RS Americas |
SSR DUAL PM IP00 660VAC/50A | TTI Europe |
Solid State Relays - Industrial Mount 4-32VDC 48-660VAC 50A Screw Term | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a CD4850W3U?
Additional datasheets, footprints and schematics for CD4850W3U are listed on our Part Details page. You can also find images and similar parts to CD4850W3U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4850W3U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4850W3U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4850W3U fall under?
The CD4850W3U is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to CD4850W3U when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4850W3U you can contact the distributor directly for product support, shipping queries etc.
Is the CD4850W3U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4850W3U have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and TTI Europe have stock available or on a lead time for CD4850W3U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4850W3U often in real-time on the comparison pages.
What if I can't find stock of CD4850W3U?
You can fill out our help required form which you can use to request a quote for CD4850W3U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.