| Status: | Unknown |
|---|---|
| Series: | CD4000 LOGIC Series |
| RoHS: | Unknown |
Prices starting from US$0.28
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$0.28
|
2,301
in stock
|
Buy Now |
|
element14
from US$0.37
|
2,301
in stock
|
Buy Now |
|
Farnell
from US$0.35
|
2,301
in stock
|
Buy Now |
|
RS
from US$0.46
|
1,885
in stock
|
Buy Now |
|
Schukat Electronic
from US$0.49
|
1,700
in stock
|
Buy Now |
|
Conrad
from US$0.76
|
169
in stock
|
Buy Now |
|
Chip One Stop
from US$0.42
|
89
in stock
|
Buy Now |
|
Buerklin
from US$0.38
|
24
in stock
|
Buy Now |
|
TME
from US$0.38
|
17
in stock
|
Buy Now |
|
Ozdisan
from US$0.37
|
0
in stock
|
Buy Now |
| Buy Now |
| Frequency | 6MHz |
|---|---|
| Supply Voltage Min | 3V |
| Supply Voltage Max | 18V |
| Digital IC Case | DIP |
| No. of Pins | 14Pins |
| Operating Temperature Min | -55°C |
| Operating Temperature Max | 125°C |
| Product Range | CD4000 LOGIC Series |
| RoHS Phthalates Compliant | Yes |
| MSL | - |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 4541 |
| Clock External Input | Yes |
| IC Generic Number | 4541 |
| Logic Function Number | 4541 |
| Logic IC Base Number | 4541 |
| Logic IC Function | Programmable Oscillator Timer |
| No. of Timers | 1 |
| Operating Temperature Range | -55°C to +125°C |
| Supply Voltage Range | 3V to 18V |
| Termination Type | Through Hole |
| Ic, 4000 Cmos, 4541, Dip14, 18V | Newark Electronics |
| IC, 4000 CMOS, 4541, DIP14, 18V | element14 |
| Programmable Timer Single 14-Pin PDIP | RS |
| Digital Timer Progr. DIP14 | Schukat Electronic |
| Texas Instruments CD4541BE Takt-Timing-IC - Timer, Oszillator Tube | Conrad |
| CMOS Programmable Timer, PDIP-14, Texas Instruments CD4541BE | Buerklin |
| IC: digital | TME |
Where can I find additional details, specifications and documents for a CD4541BE .?
Additional datasheets, footprints and schematics for CD4541BE . are listed on our Part Details page. You can also find images and similar parts to CD4541BE . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4541BE . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4541BE . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4541BE . fall under?
The CD4541BE . is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to CD4541BE . when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4541BE . you can contact the distributor directly for product support, shipping queries etc.
Is the CD4541BE . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4541BE . have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Schukat Electronic have stock available or on a lead time for CD4541BE ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4541BE . often in real-time on the comparison pages.
What if I can't find stock of CD4541BE .?
You can fill out our help required form which you can use to request a quote for CD4541BE . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.