Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Multiplexer Configuration | - |
---|---|
No. of Circuits | - |
On State Resistance Max | - |
Supply Voltage Range | 3V to 18V |
Analogue Multiplexer Case | - |
No. of Pins | 16Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Clock Frequency | 3.5MHz |
Logic Case Style | DIP |
Logic IC Base Number | 4527 |
Logic IC Function | BCD Rate Multiplier |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Max | 18V |
Supply Voltage Min | 3V |
Termination Type | Through Hole |
IC: digital | Transfer Multisort Elektronik |
Logic, Bcd Rate Multiplier, 16Dip | Newark Electronics |
LOGIC, BCD RATE MULTIPLIER, 16DIP | element14 |
CMOS BCD Rate Multiplier | Texas Instruments |
Where can I find additional details, specifications and documents for a CD4527BE?
Additional datasheets, footprints and schematics for CD4527BE are listed on our Part Details page. You can also find images and similar parts to CD4527BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4527BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4527BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4527BE fall under?
The CD4527BE is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to CD4527BE when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4527BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD4527BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4527BE have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for CD4527BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4527BE often in real-time on the comparison pages.
What if I can't find stock of CD4527BE?
You can fill out our help required form which you can use to request a quote for CD4527BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.