CD4518BE Part Information
Details for CD4518BE by Texas Instruments
Semiconductors - ICs>Logic>Counters
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.6340 |
10 | 0.5210 |
100 | 0.3260 |
500 | 0.2750 |
1000 | 0.2130 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | CD4518 |
Counter Type | BCD Up |
Clock Frequency | 8MHz |
Count Maximum | 9 |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 4518, 4518 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | CD4000 LOGIC Series |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4518 |
Count Max | 4 |
IC Generic Number | 4518 |
Logic Function Number | 4518 |
Logic IC Function | Dual BCD Counter |
No. of Gates | 2 |
No. of Inputs | 2 |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
Alternative Part Descriptions
- IC, 4000 CMOS, 4518, DIP16, 18V; Logic Family / Base Number:CD4518; Counter Type:BCD, Up; Clock Frequency:8MHz; Count Maximum:9; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CD4518BE?
Additional datasheets, footprints and schematics for CD4518BE are listed in our Part Details tab. You can also find the CD4518BE image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4518BE in the Pricing & Inventory tab next to part details. You can view CD4518BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4518BE fall under?
The CD4518BE is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to CD4518BE when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4518BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD4518BE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CD4518BE have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CD4518BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4518BE often in real-time on the comparison pages.
What if I can't find stock of CD4518BE?
You can fill out our help required form which you can use to request a quote for CD4518BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.