CD4504BM Part Information
Details for CD4504BM by Texas Instruments
Semiconductors - ICs > Logic > Level Shifters
Part Downloads


Part Specifications
No. of Inputs | 6 |
Output Current | 6.8mA |
Propagation Delay | 140ns |
No. of Pins | 16Pins |
Logic Case Style | SOIC |
Supply Voltage Min | 5V |
Supply Voltage Max | 18V |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Logic Type | Voltage Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IC Output Type | CMOS |
Input Current Max | 1µA |
Logic IC Base Number | 4504 |
Logic IC Function | Hex Voltage-Level Shifter for TTL-to-CMOS or CMOS-to-CMOS Operation |
Operating Temperature Range | -55°C to +125°C |
Power Dissipation Ptot Max | 500mW |
Supply Voltage Range | 5V to 18V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- CMOS Hex Voltage-Level Shifter for TTL-to-CMOS or CMOS-to-CMOS Operation | Texas Instruments
Viewing Distributors for CD4504BM
Loading...
Loading Results for CD4504BM