| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.26
| Distributor | Stock | ||
|---|---|---|---|
|
RS
from US$0.36
|
9,425
in stock
|
Buy Now |
|
Schukat Electronic
from US$0.28
|
9,175
in stock
|
Buy Now |
|
element14
from US$0.30
|
7,591
in stock
|
Buy Now |
|
Farnell
from US$0.32
|
7,591
in stock
|
Buy Now |
|
TME
from US$0.27
|
7,470
in stock
|
Buy Now |
|
Rapid Electronics
from US$0.26
|
1,658
in stock
|
Buy Now |
|
Chip One Stop
from US$0.28
|
1,540
in stock
|
Buy Now |
|
Buerklin
from US$0.48
|
1,528
in stock
|
Buy Now |
|
Micros
from US$0.27
|
1,395
in stock
|
Buy Now |
|
Ozdisan
from US$0.27
|
928
in stock
|
Buy Now |
|
Conrad
from US$0.62
|
913
in stock
|
Buy Now |
|
CoreStaff
from US$0.28
|
73
in stock
|
Buy Now |
|
Lake-View Electronics
-
|
2,946
in stock
|
Buy Now |
|
Newark Electronics
from US$0.28
|
0
in stock
|
Buy Now |
| Buy Now |
| Logic Type | NAND Schmitt Trigger |
|---|---|
| Output Current | 6.8mA |
| No. of Inputs | 2 |
| Supply Voltage Range | 3V to 18V |
| Logic Case Style | DIP |
| No. of Pins | 14 |
| Operating Temperature Range | -55°C to +125°C |
| Quad 2-In NAND Schmitt Trigger CD4093BE | RS |
| Quad 2Inp NAND S/T DIP14 | Schukat Electronic |
| NAND GATE, QUAD, SCHMITT TRIGGER/PDIP-14 | element14 |
| IC: digital | TME |
| Texas Instruments CD4093BE Quad 2 Input NAND Schmitt Trigger | Rapid Electronics |
| Quad 2-Input NAND Schmitt-Trigger, PDIP-14, Texas Instruments CD4093BE | Buerklin |
| Quad 2-Input NAND Gate w/ Schmitt Trigger Inputs | Micros |
| Texas Instruments CD4093BE Logik IC - Gate und Inverter Tube | Conrad |
| Ic, 4000 Cmos, 4093, Dip14, 18V | Newark Electronics |
Where can I find additional details, specifications and documents for a CD4093BE?
Additional datasheets, footprints and schematics for CD4093BE are listed on our Part Details page. You can also find images and similar parts to CD4093BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4093BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4093BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4093BE fall under?
The CD4093BE is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to CD4093BE when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4093BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD4093BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4093BE have stock available?
Authorised distributors including RS, Schukat Electronic, element14, Farnell and TME have stock available or on a lead time for CD4093BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4093BE often in real-time on the comparison pages.
What if I can't find stock of CD4093BE?
You can fill out our help required form which you can use to request a quote for CD4093BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.