Status: | Unknown |
---|---|
Series: | CD4000 LOGIC Series |
RoHS: | Unknown |
Logic Family / Base Number | CD4082 |
---|---|
Logic Type | AND |
Output Current | 6.8mA |
No. of Inputs | 4 |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Logic IC Family | CD4000 |
Logic IC Base Number | 4082, 4082 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | CD4000 LOGIC Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4082 |
Logic IC Function | CMOS Dual 4-Input AND Gate |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
2-ch, 4-input, 3-V to 18-V AND gates | Texas Instruments |
NON ROHS / CI DIL 16 / SACHET | Holdelec |
IC: digital | Transfer Multisort Elektronik |
IC, GATE | element14 |
Where can I find additional details, specifications and documents for a CD4082BE?
Additional datasheets, footprints and schematics for CD4082BE are listed on our Part Details page. You can also find images and similar parts to CD4082BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4082BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4082BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4082BE fall under?
The CD4082BE is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to CD4082BE when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4082BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD4082BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4082BE have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CD4082BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4082BE often in real-time on the comparison pages.
What if I can't find stock of CD4082BE?
You can fill out our help required form which you can use to request a quote for CD4082BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.