Status: | Unknown |
---|---|
Series: | CD4000 LOGIC Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
125
in stock
|
Buy Now | |
Schukat Electronic
from US$0.47
|
550
in stock
|
Buy Now | |
Jameco Electronics
from US$0.59
|
471
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
351
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
-
|
Buy Now | |
element14
from US$0.82
|
-
|
Buy Now | |
Texas Instruments
from US$0.25
|
-
|
Buy Now |
Logic Family / Base Number | CD4075 |
---|---|
Logic Type | OR |
Output Current | 6.8mA |
No. of Inputs | 3 |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Logic IC Family | CD4000 |
Logic IC Base Number | 4075, 4075 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | CD4000 LOGIC Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4075 |
Logic IC Function | Triple 3-Input OR Gate |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
2xBuf Trip 3Inp OR.DIP14 | Schukat Electronic |
IC: digital | Transfer Multisort Elektronik |
OR Gate 3-Element 3-IN | RS |
Ic, Gate | Newark Electronics |
3-ch 3-input 3-V to 18-V OR gate | Texas Instruments |
Where can I find additional details, specifications and documents for a CD4075BE .?
Additional datasheets, footprints and schematics for CD4075BE . are listed on our Part Details page. You can also find images and similar parts to CD4075BE . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4075BE . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4075BE . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4075BE . fall under?
The CD4075BE . is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to CD4075BE . when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4075BE . you can contact the distributor directly for product support, shipping queries etc.
Is the CD4075BE . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4075BE . have stock available?
Authorised distributors including Schukat Electronic, Jameco Electronics, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for CD4075BE ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4075BE . often in real-time on the comparison pages.
What if I can't find stock of CD4075BE .?
You can fill out our help required form which you can use to request a quote for CD4075BE . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.