Status: | Unknown |
---|---|
Series: | CD4000 LOGIC Series |
RoHS: | Unknown |
Logic Family / Base Number | CD4071 |
---|---|
Logic Type | OR |
Output Current | 6.8mA |
No. of Inputs | 2 |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Logic IC Family | CD4000 |
Logic IC Base Number | 4071, 4071 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | CD4000 LOGIC Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | Quad 2-Input OR Gate |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Surface Mount Device |
IC: digital | Transfer Multisort Elektronik |
Ic, Logic, 2-Input Or Gate, 14Soic | Newark Electronics |
IC, LOGIC, 2-INPUT OR GATE, 14SOIC | element14 |
Where can I find additional details, specifications and documents for a CD4071BM .?
Additional datasheets, footprints and schematics for CD4071BM . are listed on our Part Details page. You can also find images and similar parts to CD4071BM . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4071BM . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4071BM . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4071BM . fall under?
The CD4071BM . is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to CD4071BM . when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4071BM . you can contact the distributor directly for product support, shipping queries etc.
Is the CD4071BM . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4071BM . have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for CD4071BM ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4071BM . often in real-time on the comparison pages.
What if I can't find stock of CD4071BM .?
You can fill out our help required form which you can use to request a quote for CD4071BM . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.