Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Multiplexer Configuration | 16 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 240ohm |
Supply Voltage Range | 3V to 18V |
Analogue Multiplexer Case | TSSOP |
No. of Pins | 24Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
20-V, 16:1 single-ended, 1-channel analog multiplexer | Texas Instruments |
IC: multiplexer | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a CD4067BPWR .?
Additional datasheets, footprints and schematics for CD4067BPWR . are listed on our Part Details page. You can also find images and similar parts to CD4067BPWR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4067BPWR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4067BPWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4067BPWR . fall under?
The CD4067BPWR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to CD4067BPWR . when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4067BPWR . you can contact the distributor directly for product support, shipping queries etc.
Is the CD4067BPWR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4067BPWR . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for CD4067BPWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4067BPWR . often in real-time on the comparison pages.
What if I can't find stock of CD4067BPWR .?
You can fill out our help required form which you can use to request a quote for CD4067BPWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.