Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Channels | 4Channels |
---|---|
Analog Switch Type | SPST |
On State Resistance Max | 240ohm |
Supply Voltage Range | 3V to 15V |
Analog Switch Case | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
IC, 4000 CMOS, 4066, DIP14, 15V | element14 |
Analogue Sw, Quad, Spst, Dip-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a CD4066BCN?
Additional datasheets, footprints and schematics for CD4066BCN are listed on our Part Details page. You can also find images and similar parts to CD4066BCN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4066BCN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4066BCN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4066BCN fall under?
The CD4066BCN is listed under Semiconductors - ICs > Switches, Multiplexers & Demultiplexers > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to CD4066BCN when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4066BCN you can contact the distributor directly for product support, shipping queries etc.
Is the CD4066BCN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CD4066BCN have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CD4066BCN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4066BCN often in real-time on the comparison pages.
What if I can't find stock of CD4066BCN?
You can fill out our help required form which you can use to request a quote for CD4066BCN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.