Status: | Unknown |
---|---|
Series: | CD4000 LOGIC Series |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
950
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
950
in stock
|
Buy Now | |
element14
from US$0.51
|
950
in stock
|
Buy Now | |
Micros
from US$0.22
|
915
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.40
|
357
in stock
|
Buy Now | |
Rapid Electronics
from US$0.48
|
142
in stock
|
Buy Now | |
Texas Instruments
from US$0.29
|
-
|
Buy Now |
No. of Digits | 1 |
---|---|
No. of Segments | 7 |
Driver Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Interface Type | CMOS |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | CD4000 LOGIC Series |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic Case Style | DIP |
No. of Outputs | 7Outputs |
Output Current Max | 5.8mA |
Termination Type | Through Hole |
Ic, Logic, Decoder/Drvr Lcd, 16Dip | Newark Electronics |
IC, LOGIC, DECODER/DRVR LCD, 16DIP | element14 |
BCD to 7-Segment LCD Decoder / Driver w/ Strobed-Latch Function | Micros |
IC: digital | Transfer Multisort Elektronik |
Texas Instruments CD4056BE CMOS 7-segment Display Driver | Rapid Electronics |
CMOS BCD To 7-Segment LCD Decoder/Driver with Strobed-Latch Function | Texas Instruments |
Where can I find additional details, specifications and documents for a CD4056BE .?
Additional datasheets, footprints and schematics for CD4056BE . are listed on our Part Details page. You can also find images and similar parts to CD4056BE . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4056BE . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4056BE . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4056BE . fall under?
The CD4056BE . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to CD4056BE . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4056BE . you can contact the distributor directly for product support, shipping queries etc.
Is the CD4056BE . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4056BE . have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Micros and Transfer Multisort Elektronik have stock available or on a lead time for CD4056BE ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4056BE . often in real-time on the comparison pages.
What if I can't find stock of CD4056BE .?
You can fill out our help required form which you can use to request a quote for CD4056BE . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.