Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
33,527
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
11,585
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
1,890
in stock
|
Buy Now | |
element14
from US$0.16
|
1,890
in stock
|
Buy Now | |
Farnell
from US$0.21
|
1,890
in stock
|
Buy Now | |
Texas Instruments
from US$0.10
|
1,545
in stock
|
Buy Now |
Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 240ohm |
Supply Voltage Range | 3V to 20V |
Analogue Multiplexer Case | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | TSSOP |
Logic Case Style | TSSOP |
Logic IC Base Number | 4052 |
Logic IC Function | Differential 4-Channel Analog Multiplexer/Demultiplexer |
Logic Type | Multiplexer |
No. of Outputs | 4Outputs |
On Resistance Rds(on) | 125ohm |
Operating Temperature Range | -55°C to +125°C |
Supply Current | 100µA |
Supply Voltage Max | 18V |
Supply Voltage Min | 5V |
Termination Type | Surface Mount Device |
CMOS 4-ch Analog MUX/DEMUX 16-Pin TSSOP | RS |
Logic, Cd4000, Mux/Demux, Tssop16 | Newark Electronics |
LOGIC, CD4000, MUX/DEMUX, TSSOP16 | element14 |
20-V, 4:1, 2-channel general-purpose multiplexer | Texas Instruments |
Where can I find additional details, specifications and documents for a CD4052BPWR?
Additional datasheets, footprints and schematics for CD4052BPWR are listed on our Part Details page. You can also find images and similar parts to CD4052BPWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4052BPWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4052BPWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4052BPWR fall under?
The CD4052BPWR is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to CD4052BPWR when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4052BPWR you can contact the distributor directly for product support, shipping queries etc.
Is the CD4052BPWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4052BPWR have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for CD4052BPWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4052BPWR often in real-time on the comparison pages.
What if I can't find stock of CD4052BPWR?
You can fill out our help required form which you can use to request a quote for CD4052BPWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.